The ATB157M035 is an aluminum electrolytic capacitor rated for 35 VDC, with a capacitance of 150 µF, designed for filtering, bypass, and decoupling applications. It features a low impedance and is rated for operation from -55°C to +105°C. The part has a cylindrical case with dimensions of 6.3 mm in diameter and 7.7 mm in height, and it meets a 5000-hour load life requirement at 105°C with rated voltage. At 100 kHz and +105°C, its maximum impedance is 0.34 Ω and its maximum RMS ripple current is 230 mA. The capacitance tolerance is +20% at 120 Hz and 20°C. It supports reflow soldering up to 250°C for 30 seconds with specified stability limits.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ATB157M035 | ATB157M035 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |