ATB336M063 is a 33 µF, 63 V aluminum electrolytic capacitor with a maximum impedance of 0.5 Ω at 100 kHz and 20°C, and a rated ripple current of 280 mA at 100 kHz and 105°C. It has a diameter-length dimension of 8x10.2 mm and operates within a temperature range of -55°C to +105°C. The capacitance tolerance is ±20% at 120 Hz and 20°C, and it meets load life requirements of 5000 hours at 105°C with rated voltage, with capacitance change limited to less than 30% of the initial value and dissipation factor not exceeding 200% of the maximum specified value.
Smt Aluminum Electroytic
Surface Mount Capacitors, +105 °C Long Life, Low Impedence 33µF 63V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 33UF 20% 63V SMD
CAP ALUM 33UF 20% 63V SMD
CAP ALUM 33UF 20% 63V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB336M063 | 2002-ATB336M063 | ATB336M063 | 338-ATB336M063TR-ND | 338-ATB336M063DKR-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |