Cornell Dubilier Film Capacitors ALH685K351B064

Description
6.8UF 350VAC 42.5X37X28MM LS=37.
Datasheet
Description
6.8UF 350VAC 42.5X37X28MM LS=37.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ALH685K351B064 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ALH685K351B064
Film Capacitors ALH685K351B064
6.8UF 350VAC 42.5X37X28MM LS=37.

6.8UF 350VAC 42.5X37X28MM LS=37.

Supplier's Site Datasheet
Cap, Aec-Q200, 6.8Uf, 350V, Film, Radial; Dielectric Type Cornell Dubilier - 58AJ7945 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 6.8Uf, 350V, Film, Radial; Dielectric Type Cornell Dubilier
58AJ7945
Cap, Aec-Q200, 6.8Uf, 350V, Film, Radial; Dielectric Type Cornell Dubilier 58AJ7945
CAP, AEC-Q200, 6.8UF, 350V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 6.8UF, 350V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ALH685K351B064 58AJ7945
Product Name Film Capacitors Cap, Aec-Q200, 6.8Uf, 350V, Film, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP) Metallized PP
Capacitance Range 6.8 microF 6.8 microF
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1908337P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11CF270K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details