The AMP0010C33S is a single-phase and three-phase power factor correction capacitor in the AeroPower™ AMP0 series, designed for high harmonic applications up to 4,800 VAC. It has a reactive power rating of 10 KVAR at 480 VAC, 60 Hz, with a capacitance of 115.1 µF and a rated RMS current of 12 A. The unit features a vacuum-impregnated metallized polypropylene construction in a rugged welded case, dimensions of 3.75 x 4.56 x 10.5 inches, and a weight of 7.8 lbs. It operates within a temperature range of -40°C to +55°C, has a life rating of 100,000-200,000+ hours, and includes discharge resistors. Compliance includes UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | AMP0010C33S |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 46 C (-40 to 115 F) |
| Electrostatic Capacitors | Paper |