The AMP0025H33S is a single-phase and three-phase power factor correction capacitor designed for high reliability applications, with a reactive power rating of 25 KVAR at 600 VAC, 60 Hz, and an internal delta connection. It features a vacuum-impregnated metallized polypropylene construction in a compact oil-filled or dry configuration, measuring 3.75 x 4.56 x 9 inches and weighing 6.7 lbs. The capacitor supports an over-voltage rating to 120% and an over-current rating to 150%, with a_total losses of less than 0.5 watts per KVAR at 25°C. Operating temperature ranges from -40°C to +55°C, and it includes integrated discharge resistors. It is certified to UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | AMP0025H33S |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 46 C (-40 to 115 F) |
| Electrostatic Capacitors | Paper |