Cornell Dubilier Aluminum Electrolytic AVE158M06G24T-F

Description
For New Design: No Capacitance: 1,500 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 458 mA @ 120 Hz, 85°C ESR: 310 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 10mm
Request a Quote
Description
For New Design: No Capacitance: 1,500 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 458 mA @ 120 Hz, 85°C ESR: 310 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 10mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AVE158M06G24T-F is a surface-mount aluminum electrolytic capacitor for filtering and bypass applications, rated for 6.3 Vdc and 1500 µF with ±20% tolerance. It has a cylindrical case measuring 10 mm in diameter and 10 mm in length, designated as code G. The capacitor is rated for operation from -40 °C to +85 °C and has a load life of 2000 hours at 85 °C. At 120 Hz and 85 °C, the maximum ripple current is 458 mA. The maximum ESR at 120 Hz and 20 °C is 0.31 Ω. The part uses carrier tape packaging and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The AVE158M06G24T-F is a surface-mount aluminum electrolytic capacitor for filtering and bypass applications, rated for 6.3 Vdc and 1500 µF with ±20% tolerance. It has a cylindrical case measuring 10 mm in diameter and 10 mm in length, designated as code G. The capacitor is rated for operation from -40 °C to +85 °C and has a load life of 2000 hours at 85 °C. At 120 Hz and 85 °C, the maximum ripple current is 458 mA. The maximum ESR at 120 Hz and 20 °C is 0.31 Ω. The part uses carrier tape packaging and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AVE158M06G24T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AVE158M06G24T-F
Aluminum Electrolytic AVE158M06G24T-F
For New Design: No Capacitance: 1,500 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 458 mA @ 120 Hz, 85°C ESR: 310 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 10mm
  • For New Design: No
  • Capacitance: 1,500 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 458 mA @ 120 Hz, 85°C
  • ESR: 310 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 10mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - AVE158M06G24T-F-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
AVE158M06G24T-F-ND
Aluminum Electrolytic Capacitors AVE158M06G24T-F-ND
1500µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 310mOhm @ 120Hz 2000 Hrs @ 85°C

1500µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 310mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AVE158M06G24T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AVE158M06G24T-F
Capacitors - Aluminum Electrolytic Capacitors AVE158M06G24T-F
CAP ALUM 1500UF 20% 6.3V SMD

CAP ALUM 1500UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number AVE158M06G24T-F AVE158M06G24T-F-ND AVE158M06G24T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF 1500 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Polymer - 337XMPL002MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers