ATB476M063 is a 47 µF aluminum electrolytic capacitor with a rated voltage of 63 VDC, designed for filtering, bypass, and decoupling applications. It has a cylindrical case measuring 8 mm in diameter by 10.2 mm in height, with a maximum impedance of 0.5 Ω at 100 kHz and 20°C, and a maximum RMS ripple current of 280 mA at 105°C. The capacitor operates within a temperature range of -55°C to +105°C, has a capacitance tolerance of +20%, and is rated for 5000 hours of load life at 105°C with rated voltage. It meets specified stability requirements for capacitance change, dissipation factor, and leakage current under load and shelf life conditions.
Smt Aluminum Electroytic
Surface Mount Capacitors, +105 °C Long Life, Low Impedence 47µF 63V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 47UF 20% 63V SMD
CAP ALUM 47UF 20% 63V SMD
CAP ALUM 47UF 20% 63V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB476M063 | 2002-ATB476M063 | ATB476M063 | 338-ATB476M063CT-ND | 338-ATB476M063DKR-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |