The AMP00167C33S is a single-phase and three-phase power factor correction capacitor designed for high harmonic applications, rated for 480 VAC at 60 Hz with a reactive power of 16.7 KVAR and a capacitance of 191.9 µF. It features a vacuum-impregnated metallized polypropylene construction in a rugged welded case, measuring 3.75 x 4.56 x 10.5 inches and weighing 7.8 lbs. It operates within a temperature range of -40°C to +55°C, meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards, includes built-in discharge resistors, and is rated for over-current up to 150% and over-voltage up to 120%.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | AMP00167C33S |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 46 C (-40 to 115 F) |
| Electrostatic Capacitors | Paper |