AMP00075H33S is a single-phase and three-phase power factor correction capacitor with a reactive power rating of 7.5 KVAR at 600 VAC, 60 Hz, and an internal delta connection. It uses vacuum-impregnated metallized polypropylene in a compact oil-filled or dry configuration, measures 3.75 x 4.56 x 6 inches, and weighs 4.5 lbs. The capacitor supports a capacitance tolerance of 0 to +15%, operates from -40°C to +55°C, and includes built-in discharge resistors. It meets UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | AMP00075H33S |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 46 C (-40 to 115 F) |
| Electrostatic Capacitors | Paper |