The ATB226M100 is an aluminum electrolytic capacitor rated for 100 V DC, with a capacitance of 22 µF, designed for filtering, bypass, and decoupling applications. It has a diameter of 8 mm and a height of 10.2 mm, with a maximum impedance of 1.3 Ω at 100 kHz and 20°C, and a rated ripple current of 130 mA RMS at 105°C. The capacitor operates within a temperature range of -55°C to +105°C, has a capacitance tolerance of +20%, and is rated for 5000 hours of load life at 105°C with rated voltage. It meets the specified stability and reliability criteria for leakage current, dissipation factor, and soldering heat resistance as defined for the ATB series.
Smt Aluminum Electroytic
Surface Mount Capacitors, +105 °C Long Life, Low Impedence 22µF 100V
CAP ALUM 22UF 20% 100V SMD
CAP ALUM 22UF 20% 100V SMD
CAP ALUM 22UF 20% 100V SMD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Richardson RFPD | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB226M100 | 2002-ATB226M100 | 338-ATB226M100TR-ND | 338-ATB226M100DKR-ND | ATB226M100 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |