ATB688M010 is a 6800 µF aluminum electrolytic capacitor with a rated voltage of 10 V, designed for filtering, bypass, and decoupling applications. It has a diameter of 18 mm and a height of 16.5 mm, with a maximum impedance of 0.048 Ω at 100 kHz and 20°C, and a maximum ripple current of 1500 mA at 100 kHz and 105°C. The capacitor operates within a temperature range of -55°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C, and a load life of 5000 hours at 105°C with rated voltage. It meets the 100 kHz, 105°C ripple current specification for its size and voltage rating, and supports a maximum surge voltage of 13 V. The product is rated for 3000 hours load life when the diameter is 18 mm.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | ATB688M010 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |