Cornell Dubilier Aluminum Electrolytic Capacitors AHD337M10G24T

Description
330µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.5Ohm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.5Ohm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - AHD337M10G24T-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
AHD337M10G24T-ND
Aluminum Electrolytic Capacitors AHD337M10G24T-ND
330µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.5Ohm @ 120Hz 5000 Hrs @ 105°C

330µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.5Ohm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number AHD337M10G24T-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100271FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C233U030EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details