ATB107M050 is a 10 µF, 50 V aluminum electrolytic capacitor with a maximum impedance of 2.6 Ω at 100 kHz and 20°C, and a rated ripple current of 140 mA at 100 kHz and 105°C. It has a cylindrical package measuring 6.3 mm in diameter and 5.4 mm in height. The capacitor operates over a temperature range of -55°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It meets a load life requirement of 5000 hours at 105°C with rated voltage, maintaining capacitance change within 30% of initial value and dissipation factor within 200% of maximum specified. It is rated for 1000 hours of shelf life at 85°C with no applied voltage and withstands soldering heat per transient thermal stress conditions.
Smt Aluminum Electroytic
CAP ALUM 100UF 20% 50V SMD
CAP ALUM 100UF 20% 50V SMD
100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.59Ohm @ 120Hz 5000 Hrs @ 105°C
Surface Mount Capacitors, +105 °C Long Life, Low Impedence
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB107M050 | 1572-ATB107M050DKR-ND | 1572-ATB107M050CT-ND | 2002-ATB107M050 | ATB107M050 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |