ATB226M025 is a 22 µF aluminum electrolytic capacitor with a rated voltage of 25 VDC, designed for filtering, bypass, and decoupling applications. It has a 4 mm diameter and 5.4 mm height, operates from -55°C to +105°C, and maintains a capacitance tolerance of ±20% at 120 Hz and 20°C. The capacitor exhibits a maximum impedance of 1.93 Ω at 100 kHz and +20°C, with a maximum ripple current of 90 mA at 100 kHz and +105°C. It supports 5000 hours of load life at 105°C with rated voltage, and meets endurance requirements for shelf life and soldering heat stability. The part conforms to the ATB series specification for low impedance and +105°C operation.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ATB226M025 | ATB226M025 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |