The ATB107M035 is an aluminum electrolytic capacitor with a rated voltage of 35 VDC, capacitance of 100 µF, and dimensions of 6.3 mm diameter by 7.7 mm height. It has a maximum impedance of 0.34 Ω at 100 kHz and 20°C, and a maximum ripple current of 230 mA at 105°C. The operating temperature range is from -55°C to +105°C, and it is rated for 5000 hours of load life at 105°C with rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C. The part meets shelf life and soldering heat resistance specifications as defined for the series, with a dissipation factor of 0.13 and leakage current not exceeding 0.01CV or 3 µA, whichever is greater.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 100UF 20% 35V SMD
100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.86Ohm @ 120Hz 5000 Hrs @ 105°C
CAP ALUM 100UF 20% 35V SMD
Surface Mount Capacitors, +105 °C Long Life, Low Impedence
| Cornell Dubilier | Richardson RFPD | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB107M035 | ATB107M035 | 1572-ATB107M035DKR-ND | 1572-ATB107M035TR-ND | 2002-ATB107M035 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |