ATB105M050 is a 1 µF, 50 V aluminum electrolytic capacitor in a 4x5.4 mm axial package. It has a maximum impedance of 5 Ω at 100 kHz and 20°C, and a rated ripple current of 60 mA at 100 kHz and 105°C. The capacitance tolerance is +20%, and it operates from -55°C to +105°C. It meets a 5000-hour load life at 105°C with rated voltage, and the dissipation factor is 0.034 at 120 Hz, 20°C. Leakage current is 0.01CV or 3 µA, whichever is greater. Surge voltage is 63 V. Terminal dimensions and performance criteria are consistent with the ATB series specifications.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Surface Mount Capacitors, +105 °C Long Life, Low Impedence
1µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 159.16Ohm @ 120Hz 3000 Hrs @ 105°C
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB105M050 | ATB105M050 | 2002-ATB105M050 | 1572-ATB105M050TR-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1 microF | 1 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |