The PFC Cap, Metallized PP, 3 X 115.1µF, is a power factor correction capacitor designed for high reliability applications. It features a capacitance of 115.1µF with a tolerance range of 0% to +15%. This capacitor is suitable for three-phase power factor correction systems and is compliant with RoHS standards. It is constructed using metallized polypropylene dielectric, ensuring durability and performance. The capacitor is designed for panel mounting and operates effectively within a temperature range of -40°C to +46°C. Its robust design and long operational life make it a suitable choice for engineers looking for reliable capacitor solutions in power factor correction applications.
CAP FILM 115.1UF 480VAC RADIAL
PFC CAP, METALLIZED PP, 3 X 115.1UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:115.1µF;
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | AMP0010F33SA | 28AH0719 |
| Product Name | Film Capacitors | Pfc Cap, Metallized Pp, 3 X 115.1Uf; Dielectric Type Cornell Dubilier |
| Technology | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Metallized PP |