ATB336M6R3 is a 33 µF aluminum electrolytic capacitor rated for 6.3 VDC, with a diameter of 4 mm and height of 5.4 mm, designed for filtering, bypass, and decoupling applications. It operates from -55°C to +105°C, has a capacitance tolerance of ±20%, and a maximum impedance of 1.93 Ω at 100 kHz and +20°C. The ripple current rating is 90 mA at 100 kHz and +105°C. It meets a 5000-hour load life specification at 105°C with rated voltage, and withstands soldering heat up to 250°C for 30 seconds. The case dimensions and electrical characteristics are defined for the ATB series variants.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 33UF 20% 6.3V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ATB336M6R3 | ATB336M6R3 | ATB336M6R3 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF | |
| Capacitance Tolerance | 20 (+/- %) |