AeroPower™ AMP0020H33S is a single-phase and three-phase power factor correction capacitor rated for 20 KVAR at 600 VAC, 60 Hz, with an internal delta connection. It uses vacuum-impregnated metallized polypropylene in a compact oil-filled or dry configuration, measuring 3.75 x 4.56 x 7 inches and weighing 5.2 lbs. The capacitor supports over-current up to 150%, operates from -40°C to +55°C, and includes built-in discharge resistors. It meets UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards. Rated for over 100,000 hours of operation with total losses less than 0.5 watts per KVAR at 25°C.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | AMP0020H33S |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 46 C (-40 to 115 F) |
| Electrostatic Capacitors | Paper |