Cornell DubilierFilm Paper Film CapacitorsARPM33415KFFKZZ
Description
For New Design: Yes
Capacitance: 330 nF
Voltage DC: 150V
Voltage AC: 90V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 105°C
dV/dt: —
RMS Current: —
ESR: —
Diameter: 7.5mm
Length: 18.3mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 330 nF
Voltage DC: 150V
Voltage AC: 90V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 105°C
dV/dt: —
RMS Current: —
ESR: —
Diameter: 7.5mm
Length: 18.3mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The ARPM33415KFFKZZ is a round axial metallized polypropylene capacitor designed for high current AC and pulsing applications requiring high dV/dt, low ESR, and low DF. It is rated for 150 VDC (90 VAC) and has a capacitance of 0.33 µF. The part measures 7.5 mm in diameter and 18.3 mm in length, with a lead diameter of 0.8 mm. It is UL 94 V-0 and IEC 695-2-2 certified and RoHS compliant.
Datasheet Summary Powered by GS/AI
The ARPM33415KFFKZZ is a round axial metallized polypropylene capacitor designed for high current AC and pulsing applications requiring high dV/dt, low ESR, and low DF. It is rated for 150 VDC (90 VAC) and has a capacitance of 0.33 µF. The part measures 7.5 mm in diameter and 18.3 mm in length, with a lead diameter of 0.8 mm. It is UL 94 V-0 and IEC 695-2-2 certified and RoHS compliant.