Cornell Dubilier Aluminum Electrolytic Capacitor 10Uf 16V 20%, Smd; Capacitor Case / Package Cornell Dubilier AVE106M16A12T-F

Description
ALUMINUM ELECTROLYTIC CAPACITOR 10UF 16V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):16V; ESR:33.16ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AVE Series; MSL:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 10UF 16V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):16V; ESR:33.16ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AVE Series; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 10Uf 16V 20%, Smd; Capacitor Case / Package Cornell Dubilier - 01P5357 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10Uf 16V 20%, Smd; Capacitor Case / Package Cornell Dubilier
01P5357
Aluminum Electrolytic Capacitor 10Uf 16V 20%, Smd; Capacitor Case / Package Cornell Dubilier 01P5357
ALUMINUM ELECTROLYTIC CAPACITOR 10UF 16V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):16V; ESR:33.16ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AVE Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10UF 16V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):16V; ESR:33.16ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AVE Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor 10Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier - 01P4789 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
01P4789
Aluminum Electrolytic Capacitor 10Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier 01P4789
ALUMINUM ELECTROLYTIC CAPACITOR 10UF 16V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):16V; ESR:33.16ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:3mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10UF 16V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):16V; ESR:33.16ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 01P5357
Product Name Aluminum Electrolytic Capacitor 10Uf 16V 20%, Smd; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P200BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C103U050AB2BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers