Cornell Dubilier Aluminum Electrolytic Capacitors AHD475M25B12T

Description
4.7µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 56.4Ohm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
4.7µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 56.4Ohm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - AHD475M25B12T-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
AHD475M25B12T-ND
Aluminum Electrolytic Capacitors AHD475M25B12T-ND
4.7µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 56.4Ohm @ 120Hz 5000 Hrs @ 105°C

4.7µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 56.4Ohm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number AHD475M25B12T-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers