The AMP00175F33S is a single-phase and three-phase power factor correction capacitor in the AeroPower™ AMP0 series, designed for high-reliability applications in power systems and harmonic filtering. It features a vacuum-impregnated metallized polypropylene construction with a compact oil-filled or dry case, rated for 480 VAC, 60 Hz, and a 3-phase delta connection. This variant provides 21.0 A RMS current at 17.5 KVAR with a capacitance of 201.5 µF. Its dimensions are 3.75 x 4.56 x 7 inches and it weighs 5.2 lbs. The capacitor includes integrated discharge resistors, supports an over-voltage rating of 120%, and operates within a temperature range of -40°C to +55°C. It meets UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | AMP00175F33S |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 46 C (-40 to 115 F) |
| Electrostatic Capacitors | Paper |