The ATB106M025 is a surface-mount aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 10 µF, a maximum impedance of 1.93 Ω at 100 kHz and +20°C, and a maximum ripple current of 90 mA at 100 kHz and +105°C. It measures 4 mm in diameter and 5.4 mm in height. The capacitor operates within a temperature range of -55°C to +105°C, has a capacitance tolerance of +20%, and complies with a load life of 5000 hours at 105°C with rated voltage. The part uses a radial lead configuration with a termination pitch of 1.0 mm and a maximum leakage current of 0.01CV or 3 µA, whichever is greater. The dissipation factor is 0.14 at 120 Hz, and it meets stability requirements for low-temperature operation and resistance to soldering heat. The capacitor is designed for filtering, bypassing, and decoupling applications in electronics.
Smt Aluminum Electroytic
Surface Mount Capacitors, +105 °C Long Life, Low Impedence
10µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 18.57Ohm @ 120Hz 3000 Hrs @ 105°C
CAP ALUM 10UF 20% 25V SMD
CAP ALUM 10UF 20% 25V SMD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Richardson RFPD | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB106M025 | 2002-ATB106M025 | 1572-ATB106M025TR-ND | 1572-ATB106M025DKR-ND | ATB106M025 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |