ATB336M050 is a 50 V aluminum electrolytic capacitor with a capacitance of 33 µF, designed for filtering, bypass, and decoupling applications. It has a diameter of 6.3 mm and a length of 5.4 mm. At 100 kHz and 20℃, it exhibits an impedance of 0.5 Ω and a maximum ripple current of 280 mA. The capacitor operates within a temperature range of -55℃ to +105℃ and has a capacitance tolerance of ±20%. It is rated for 5000 hours of load life at 105℃ with rated voltage applied.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ATB336M050 | ATB336M050 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |