The ATB107M100 is a surface-mount aluminum electrolytic capacitor rated for 100 VDC with a capacitance of 100 µF, designed for filtering, bypass, and decoupling applications. It has a dimensions of 12.5 mm diameter by 13.5 mm height, a maximum impedance of 0.32 Ω at 100 kHz and +105°C, and a rated ripple current of 450 mA at 100 kHz and +105°C. The capacitor operates within a temperature range of -55°C to +105°C, has a capacitance tolerance of +20% at 120 Hz and 20°C, and supports a 5000-hour load life at 105°C with rated voltage. The part meets the dissipation factor and leakage current specifications as defined for the ATB series under load and shelf life conditions.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Surface Mount Capacitors, +105 °C Long Life, Low Impedence 100µF 100V
CAP ALUM 100UF 20% 100V SMD
CAP ALUM 100UF 20% 100V SMD
CAP ALUM 100UF 20% 100V SMD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB107M100 | ATB107M100 | 2002-ATB107M100 | 338-ATB107M100CT-ND | 338-ATB107M100DKR-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |