Cornell DubilierFilm Paper Film CapacitorsARPM10515KKKKZZ
Description
For New Design: Yes
Capacitance: 1 µF
Voltage DC: 150V
Voltage AC: 90V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 105°C
dV/dt: —
RMS Current: —
ESR: —
Diameter: 10mm
Length: 23.8mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1 µF
Voltage DC: 150V
Voltage AC: 90V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 105°C
dV/dt: —
RMS Current: —
ESR: —
Diameter: 10mm
Length: 23.8mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The ARPM10515KKKKZZ is a round axial leaded metallized polypropylene capacitor designed for high-current AC and pulsing applications requiring high dV/dt, low ESR, and low DF. It has a capacitance of 1.0 µF with a DC voltage rating of 150 V (90 V AC), a diameter of 10.0 mm, and a length of 23.8 mm. The case code is KK with a wire diameter of 0.8 mm. It is UL 94 V0 and IEC 695-2-2 certified and RoHS compliant.
Datasheet Summary Powered by GS/AI
The ARPM10515KKKKZZ is a round axial leaded metallized polypropylene capacitor designed for high-current AC and pulsing applications requiring high dV/dt, low ESR, and low DF. It has a capacitance of 1.0 µF with a DC voltage rating of 150 V (90 V AC), a diameter of 10.0 mm, and a length of 23.8 mm. The case code is KK with a wire diameter of 0.8 mm. It is UL 94 V0 and IEC 695-2-2 certified and RoHS compliant.