ATB476M050E077 is an aluminum electrolytic capacitor rated for 50 VDC, with a capacitance of 4.7 µF, a maximum impedance of 1.3 Ω at 100 kHz and 20°C, and a maximum ripple current of 230 mA at 100 kHz and 105°C. It has a case size of 6.3 mm diameter by 5.8 mm height and operates within a temperature range of -55°C to +105°C. The capacitor meets a capacitance tolerance of +20% at 120 Hz and 20°C, with a dissipation factor of 0.13 and a surge voltage rating of 63 VDC. Its load life is 5000 hours at 105°C with rated voltage, and it is designed for filtering, bypass, and decoupling applications.
Smt Aluminum Electroytic
CAP ALUM 47UF 20% 50V SMD
CAP ALUM 47UF 20% 50V SMD
CAP ALUM 47UF 20% 50V SMD
Surface Mount Capacitors, +105 °C Long Life, Low Impedence
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB476M050E077 | 1572-ATB476M050E077CT-ND | 1572-ATB476M050E077DKR-ND | 2002-ATB476M050E077 | ATB476M050E077 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |