Cornell Dubilier Aluminum Electrolytic ATB828M6R3K215

Description
Smt Aluminum Electroytic
Request a Quote
Description
Smt Aluminum Electroytic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ATB828M6R3K215 is a 6.3 V, 8200 μF aluminum electrolytic capacitor in a 16 mm diameter by 21.5 mm length package, designed for filtering, bypass, and decoupling applications with a rated operating temperature range of -55°C to +105°C. It has an impedance of 0.038 Ω at 100 kHz and 105°C, with a ripple current rating of 1630 mA RMS. The part meets load life requirements of 5000 hours at 105°C with rated voltage, and maintains capacitance change under 30% of initial value. Dimensional specifications follow the 16 mm diameter by 21.5 mm length profile, and it is rated for surge voltage up to 125 VDC.

Datasheet Summary
Powered by GS/AI

ATB828M6R3K215 is a 6.3 V, 8200 μF aluminum electrolytic capacitor in a 16 mm diameter by 21.5 mm length package, designed for filtering, bypass, and decoupling applications with a rated operating temperature range of -55°C to +105°C. It has an impedance of 0.038 Ω at 100 kHz and 105°C, with a ripple current rating of 1630 mA RMS. The part meets load life requirements of 5000 hours at 105°C with rated voltage, and maintains capacitance change under 30% of initial value. Dimensional specifications follow the 16 mm diameter by 21.5 mm length profile, and it is rated for surge voltage up to 125 VDC.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - ATB828M6R3K215 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
ATB828M6R3K215
Aluminum Electrolytic ATB828M6R3K215
Smt Aluminum Electroytic

Smt Aluminum Electroytic

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number ATB828M6R3K215
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U040CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C163U040EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C563U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C594U016DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details