ATB337M063 is a 330 µF, 63 V aluminum electrolytic capacitor with a maximum impedance of 0.082 Ω at 100 kHz and 105°C, and a maximum ripple current of 900 mA at 100 kHz and 105°C. It is housed in a 16×16.5 mm case with radial lead form. The capacitor operates within a temperature range of −55°C to +105°C, has a tolerance of +20%, and supports a 5000-hour load life at 105°C with rated voltage. Its leakage current does not exceed 0.01CV or 3 µA, whichever is greater. The part meets stability and reliability standards for capacitance change, dissipation factor, and leakage current under load and shelf life conditions.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | ATB337M063 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |