AMP00175I33S is a high-harmonic application, three-phase power factor correction capacitor from the AeroPower™ series, designed for continuous operation in systems up to 600 VAC at 60 Hz. It has a reactive power rating of 17.5 KVAR, a capacitance of 128.9 μF, and an RMS current of 16.8 A. The capacitor features a vacuum-impregnated metallized polypropylene construction in a rugged welded case, with dimensions of 3.75 x 4.56 x 10.5 inches and a weight of 7.8 lbs. It includes integrated discharge resistors and is rated for harmonic currents up to 200% at 50 Hz, with an over-voltage rating of 120%. Operating temperature range is -40°C to +55°C, and it meets UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | AMP00175I33S |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 46 C (-40 to 115 F) |
| Electrostatic Capacitors | Paper |