Cornell Dubilier Aluminum Electrolytic Capacitor 22Uf 35V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier AVE226M35D16T-F

Description
ALUMINUM ELECTROLYTIC CAPACITOR 22UF 35V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):35V; ESR:9.04ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:6.3mmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 22UF 35V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):35V; ESR:9.04ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:6.3mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 22Uf 35V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier - 01P4818 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 22Uf 35V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
01P4818
Aluminum Electrolytic Capacitor 22Uf 35V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier 01P4818
ALUMINUM ELECTROLYTIC CAPACITOR 22UF 35V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):35V; ESR:9.04ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:6.3mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 22UF 35V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):35V; ESR:9.04ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:6.3mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 01P4818
Product Name Aluminum Electrolytic Capacitor 22Uf 35V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C543U100DP2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 54000 microF
View Details
3 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details