AMP00125H33S is a single-phase or three-phase power factor correction capacitor with a reactive power rating of 12.5 KVAR at 600 VAC, 60 Hz, in a vacuum-impregnated metallized polypropylene, compact design with internal delta connection. It has a capacitance of 92.1 µF, a rated RMS current of 12 A, and dimensions of 3.75 x 4.56 x 6 inches, weighing 4.5 lbs. The capacitor operates within -40°C to +55°C, supports over-current up to 150%, and includes discharge resistors. It meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards. The part is listed in the AMP0 series, which is vacuum-impregnated, made in the USA, and designed for high reliability and harmonic distortion tolerance.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | AMP00125H33S |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 46 C (-40 to 115 F) |
| Electrostatic Capacitors | Paper |