Cornell Dubilier Aluminum Electrolytic Capacitors AHD226M16C12T

Description
22µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 15.1Ohm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
22µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 15.1Ohm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - AHD226M16C12T-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
AHD226M16C12T-ND
Aluminum Electrolytic Capacitors AHD226M16C12T-ND
22µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 15.1Ohm @ 120Hz 5000 Hrs @ 105°C

22µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 15.1Ohm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number AHD226M16C12T-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Ceramic Capacitors - 1763-0504X103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C393U025EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701146 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details