The ATB158M016 is a surface-mount aluminum electrolytic capacitor with a rated voltage of 10 V, capacitance of 1500 µF, and a diameter-length dimension of 16 mm × 16.5 mm. It has a maximum impedance of 0.06 Ω at 100 kHz and 20°C, and a maximum ripple current rating of 950 mA at 100 kHz and 105°C. The operating temperature range is -55°C to +105°C, with a load life of 1000 hours at 105°C under rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C. The part meets shelf life and soldering heat resistance specifications as defined for the series, including capacitance change less than 30% after exposure to 85°C for 1000 hours and less than 10% after soldering heat exposure. The dissipation factor is within the series-specified limits for its voltage rating.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | ATB158M016 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |