ATB478M016K215 is a 4700 µF, 16 V aluminum electrolytic capacitor with a 16 mm diameter and 21.5 mm length, designed for filtering, bypass, and decoupling applications. It operates within a temperature range of -55°C to +105°C, has a capacitance tolerance of +20% at 120 Hz and 20°C, and a maximum impedance of 0.038 Ω at 100 kHz and +105°C. The part supports a maximum ripple current of 1630 mA at 100 kHz and 105°C, and is rated for 5000 hours of load life at 105°C with rated voltage. The package dimensions and electrical characteristics align with the ATB series specifications for 16 V, 4700 µF variants with a 16×21.5 mm case size.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | ATB478M016K215 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |