The ATB338M025L215 is an aluminum electrolytic capacitor with a rated voltage of 25 VDC, capacitance of 3300 µF, and dimensions of 18 mm diameter by 21.5 mm height. It has an impedance of 0.038 Ω at 100 kHz and 20°C, with a maximum ripple current of 1750 mA at 105°C and 100 kHz. The capacitor operates within a temperature range of -55°C to +105°C and is rated for 5000 hours of load life at 105°C with rated voltage. It meets the specified stability and life performance criteria for capacitance change, dissipation factor, and leakage current under load and shelf life conditions.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | ATB338M025L215 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |