ATB828M6R3 is an aluminum electrolytic capacitor with a capacitance of 8200 µF, rated for 6.3 VDC, and features a low impedance design suitable for filtering, bypassing, and decoupling applications. It operates over a temperature range of -55°C to +105°C and has a load life of 5000 hours at 105°C with rated voltage. The part is housed in a radial lead case with dimensions of 18 mm in diameter and 16.5 mm in height. Its impedance at 100 kHz and +20°C is 0.048 Ω, and it supports a maximum ripple current of 1500 mA at 100 kHz and +105°C. Capacitance tolerance is ±20% at 120 Hz and 20°C. The component meets shelf life and soldering heat resistance requirements as specified for the ATB series.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | ATB828M6R3 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |