25UF 250VAC 57.5X45X30MM LS=52.5
CAP, AEC-Q200, 25UF, 250V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:25µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ALH256K251C064 | 58AJ7919 |
| Product Name | Film Capacitors | Cap, Aec-Q200, 25Uf, 250V, Film, Radial; Dielectric Type Cornell Dubilier |
| Technology | Film Capacitors | Film Capacitors |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP) | Metallized PP |
| Capacitance Range | 25 microF | 25 microF |
| Configuration / Form Factor | Leaded Capacitor |