AMP0015I33S is a high-reliability, three-phase power factor correction capacitor designed for harmonic distortion applications, constructed with vacuum-impregnated metallized polypropylene and a rugged welded case. It operates at 600 VAC, 60 Hz, with a reactive power rating of 15 KVAR, a rated current of 14.4 A RMS, and a capacitance of 110.5 µF. The capacitor has an over-current rating of 200% for 50 Hz applications and meets UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards. Its compact dimensions are 3.75 x 4.56 x 9 inches, with an approximate weight of 6.7 lbs. It operates within a temperature range of -40°C to +55°C and includes integrated discharge resistors.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | AMP0015I33S |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 46 C (-40 to 115 F) |
| Electrostatic Capacitors | Paper |