Cornell Dubilier Film Capacitors ALH335K251A052

Description
3.3UF 250VAC 32X28X14MM LS=27.5
Datasheet
Description
3.3UF 250VAC 32X28X14MM LS=27.5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ALH335K251A052 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ALH335K251A052
Film Capacitors ALH335K251A052
3.3UF 250VAC 32X28X14MM LS=27.5

3.3UF 250VAC 32X28X14MM LS=27.5

Supplier's Site Datasheet
Cap, Aec-Q200, 3.3Uf, 250V, Film, Radial; Dielectric Type Cornell Dubilier - 58AJ7925 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 3.3Uf, 250V, Film, Radial; Dielectric Type Cornell Dubilier
58AJ7925
Cap, Aec-Q200, 3.3Uf, 250V, Film, Radial; Dielectric Type Cornell Dubilier 58AJ7925
CAP, AEC-Q200, 3.3UF, 250V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 3.3UF, 250V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ALH335K251A052 58AJ7925
Product Name Film Capacitors Cap, Aec-Q200, 3.3Uf, 250V, Film, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP) Metallized PP
Capacitance Range 3.3 microF 3.3 microF
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details