Cornell Dubilier Film Capacitors ALH106K401C064

Description
10UF 400VAC 57.5X45X30MM LS=52.5
Datasheet
Description
10UF 400VAC 57.5X45X30MM LS=52.5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ALH106K401C064 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ALH106K401C064
Film Capacitors ALH106K401C064
10UF 400VAC 57.5X45X30MM LS=52.5

10UF 400VAC 57.5X45X30MM LS=52.5

Supplier's Site Datasheet
Cap, Aec-Q200, 10Uf, 400V, Film, Radial; Dielectric Type Cornell Dubilier - 58AJ7900 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 400V, Film, Radial; Dielectric Type Cornell Dubilier
58AJ7900
Cap, Aec-Q200, 10Uf, 400V, Film, Radial; Dielectric Type Cornell Dubilier 58AJ7900
CAP, AEC-Q200, 10UF, 400V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 10UF, 400V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ALH106K401C064 58AJ7900
Product Name Film Capacitors Cap, Aec-Q200, 10Uf, 400V, Film, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP) Metallized PP
Capacitance Range 10 microF 10 microF
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C294U016CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details