The ATB108M035 is a 1000 µF aluminum electrolytic capacitor rated for 35 VDC with a maximum impedance of 0.054 Ω at 100 kHz and +105°C, and a rated ripple current of 1260 mA RMS at 100 kHz and +105°C. It has a diameter of 16 mm and a height of 16.5 mm, and operates over a temperature range of -55°C to +105°C. The capacitor supports a load life of 5000 hours at 105°C with rated voltage, maintaining capacitance change under 30% of the initial value and dissipation factor below 200% of the maximum specified value. It is designed for filtering, bypass, coupling, and decoupling applications.
Smt Aluminum Electroytic
Surface Mount Capacitors, +105 °C Long Life, Low Impedence 1000µF 35V
CAP ALUM 1MF 20% 35V SMD
CAP ALUM 1MF 20% 35V SMD
CAP ALUM 1MF 20% 35V SMD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Richardson RFPD | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB108M035 | 2002-ATB108M035 | 338-ATB108M035TR-ND | 338-ATB108M035DKR-ND | ATB108M035 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |