Cornell Dubilier Cap, Aec-Q200, 6.8Uf, 450V, Film, Radial; Dielectric Type Cornell Dubilier ALH685K451C064

Description
CAP, AEC-Q200, 6.8UF, 450V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
CAP, AEC-Q200, 6.8UF, 450V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Aec-Q200, 6.8Uf, 450V, Film, Radial; Dielectric Type Cornell Dubilier - 58AJ7946 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 6.8Uf, 450V, Film, Radial; Dielectric Type Cornell Dubilier
58AJ7946
Cap, Aec-Q200, 6.8Uf, 450V, Film, Radial; Dielectric Type Cornell Dubilier 58AJ7946
CAP, AEC-Q200, 6.8UF, 450V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 6.8UF, 450V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 58AJ7946
Product Name Cap, Aec-Q200, 6.8Uf, 450V, Film, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 1608-050525000560FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1345709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details