Cornell Dubilier Film Capacitors ALH105K351A032

Description
1UF 350VAC 32X22X13MM LS=27.5
Datasheet
Description
1UF 350VAC 32X22X13MM LS=27.5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ALH105K351A032 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ALH105K351A032
Film Capacitors ALH105K351A032
1UF 350VAC 32X22X13MM LS=27.5

1UF 350VAC 32X22X13MM LS=27.5

Supplier's Site Datasheet
Cap, Aec-Q200, 1Uf, 350V, Film, Radial; Dielectric Type Cornell Dubilier - 58AJ7892 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 350V, Film, Radial; Dielectric Type Cornell Dubilier
58AJ7892
Cap, Aec-Q200, 1Uf, 350V, Film, Radial; Dielectric Type Cornell Dubilier 58AJ7892
CAP, AEC-Q200, 1UF, 350V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 1UF, 350V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ALH105K351A032 58AJ7892
Product Name Film Capacitors Cap, Aec-Q200, 1Uf, 350V, Film, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP) Metallized PP
Capacitance Range 1 microF 1 microF
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitor - 104MMR630KSA02 - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Film Capacitors - 1943438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details