ATB478M016 is a 4700 µF aluminum electrolytic capacitor with a rated voltage of 16 VDC, designed for filtering, bypass, and decoupling applications. It has a cylindrical case with dimensions of 16 mm diameter by 16.5 mm height and operates within a temperature range of -55°C to +105°C. The capacitor has a maximum impedance of 0.054 Ω at 100 kHz and 20°C, and a maximum ripple current rating of 1260 mA RMS at 100 kHz and 105°C. Capacitance tolerance is +20% at 120 Hz and 20°C, with a dissipation factor of 0.10. It supports a load life of 5000 hours at 105°C with rated voltage, and meets stability requirements at low temperatures. The part conforms to the ATB series specification for low impedance and long life.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | ATB478M016 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |