The ATB337M035H135 is an aluminum electrolytic capacitor with a rated voltage of 35 VDC, capacitance of 330 µF, and dimensions of 12.5 mm in diameter by 13.5 mm in height. It has a maximum impedance of 0.07 Ω at 100 kHz and 20°C, with a rated ripple current of 820 mA RMS at 100 kHz and +105°C. The capacitor operates within a temperature range of -55°C to +105°C, has a tolerance of +20% at 120 Hz and 20°C, and is rated for 5000 hours of load life at 105°C with rated voltage. It meets the specified capacitance change, dissipation factor, and leakage current limits under load and shelf life conditions. The part uses a radial leaded package with a direct-mount configuration suitable for through-hole mounting.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 330UF 20% 35V SMD
CAP ALUM 330UF 20% 35V SMD
CAP ALUM 330UF 20% 35V SMD
Surface Mount Capacitors, +105 °C Long Life, Low Impedence 330µF 35V
| Cornell Dubilier | Richardson RFPD | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB337M035H135 | ATB337M035H135 | 338-ATB337M035H135CT-ND | 338-ATB337M035H135DKR-ND | 2002-ATB337M035H135 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |