AMP0010D33S is a single-phase and three-phase power factor correction capacitor designed for high reliability applications, constructed with vacuum-impregnated metallized polypropylene in a compact oil-filled or dry configuration. It operates at 240 VAC, 60 Hz, with a reactive power rating of 10 KVAR, a rated current of 24.1 A RMS, and a capacitance of 460.4 µF. The unit measures 3.75 x 4.56 x 7 inches and weighs 5.2 lbs. It supports an over-current rating to 150%, an over-voltage rating to 120%, and an operating temperature range of -40°C to +55°C. The capacitor includes built-in discharge resistors and meets UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards. Total losses are less than 0.5 W per KVAR at 60 Hz and 25°C, with a capacitance tolerance of 0 to +15% and an operational life of up to 200,000 hours.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | AMP0010D33S |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 46 C (-40 to 115 F) |
| Electrostatic Capacitors | Paper |