Cornell Dubilier Aluminum Electrolytic AVE227M16X16T-F

Description
For New Design: No Capacitance: 220 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 124 mA @ 120 Hz, 85°C ESR: 1.51 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7.7mm
Request a Quote
Description
For New Design: No Capacitance: 220 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 124 mA @ 120 Hz, 85°C ESR: 1.51 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7.7mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AVE227M16X16T-F is an aluminum electrolytic capacitor for filtering and bypass applications, designed for surface mount and reflow soldering. It has a capacitance of 220 µF, a rated voltage of 16 Vdc, and operates from -40 °C to +85 °C. The case dimensions are 6.3 mm in diameter and 7.7 mm in length, designated as size X. At 120 Hz and 85 °C, the maximum ripple current is 124 mA, and the maximum ESR is 1.51 Ω at 20 °C. The capacitance tolerance is ±20%, and the load life is 2000 hours at 85 °C. The dissipation factor is 0.20 at 120 Hz and 20 °C, and the leakage current is 35.2 µA maximum at 20 °C after two minutes.

Datasheet Summary
Powered by GS/AI

The AVE227M16X16T-F is an aluminum electrolytic capacitor for filtering and bypass applications, designed for surface mount and reflow soldering. It has a capacitance of 220 µF, a rated voltage of 16 Vdc, and operates from -40 °C to +85 °C. The case dimensions are 6.3 mm in diameter and 7.7 mm in length, designated as size X. At 120 Hz and 85 °C, the maximum ripple current is 124 mA, and the maximum ESR is 1.51 Ω at 20 °C. The capacitance tolerance is ±20%, and the load life is 2000 hours at 85 °C. The dissipation factor is 0.20 at 120 Hz and 20 °C, and the leakage current is 35.2 µA maximum at 20 °C after two minutes.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AVE227M16X16T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AVE227M16X16T-F
Aluminum Electrolytic AVE227M16X16T-F
For New Design: No Capacitance: 220 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 124 mA @ 120 Hz, 85°C ESR: 1.51 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7.7mm
  • For New Design: No
  • Capacitance: 220 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 124 mA @ 120 Hz, 85°C
  • ESR: 1.51 Ω @ 120 Hz, 20°C
  • Diameter: 6.3mm
  • Length: 7.7mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-3964-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-3964-2-ND
Aluminum Electrolytic Capacitors 338-3964-2-ND
220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.51Ohm @ 120Hz 2000 Hrs @ 85°C

220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.51Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-3964-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-3964-1-ND
Aluminum Electrolytic Capacitors 338-3964-1-ND
220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.51Ohm @ 120Hz 2000 Hrs @ 85°C

220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.51Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AVE227M16X16T-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
AVE227M16X16T-F
Capacitors - Aluminum Electrolytic Capacitors AVE227M16X16T-F
CAP ALUM 220UF 20% 16V SMD

CAP ALUM 220UF 20% 16V SMD

Supplier's Site
Capacitor - 38289984 - Radwell International
Willingboro, NJ, United States
Capacitor
38289984
Capacitor 38289984
CAPACITOR, SMD, ELECTROLYTIC, 220UF, 16V, 6.3X7.8 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SMD, ELECTROLYTIC, 220UF, 16V, 6.3X7.8 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number AVE227M16X16T-F 338-3964-2-ND AVE227M16X16T-F 38289984
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C164M063DN1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C174U016EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details