The AMP00125C33S is a single-phase and three-phase power factor correction capacitor in the AeroPower™ AMP0 series, designed for high harmonic applications with a reactive power rating of 12.5 KVAR at 480 VAC, 60 Hz. It features a vacuum-impregnated metallized polypropylene construction in a welded case, with dimensions of 3.75 x 4.56 x 7 inches and a weight of 5.2 lbs. The capacitor supports an over-voltage rating of 120% and includes built-in discharge resistors. It is rated for operation from -40°C to +55°C, with a life rating of up to 200,000 hours and meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | AMP00125C33S |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 46 C (-40 to 115 F) |
| Electrostatic Capacitors | Paper |